Microsemi Corp. Discrete Semiconductor Products - Diodes - Zener - Single SMBJ4744C/TR13

Description
Win Source Part Number: 1280241-SMBJ4744C/TR 13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 11.4 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 14 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: SMBJ4744C/TR13,150-S MBJ4744C/TR13TR Base Product Number: SMBJ4744 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1280241-SMBJ4744C/TR 13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 11.4 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 14 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: SMBJ4744C/TR13,150-S MBJ4744C/TR13TR Base Product Number: SMBJ4744 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1280241-SMBJ4744C/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1280241-SMBJ4744C/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1280241-SMBJ4744C/TR13
Win Source Part Number: 1280241-SMBJ4744C/TR 13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 11.4 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 14 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: SMBJ4744C/TR13,150-S MBJ4744C/TR13TR Base Product Number: SMBJ4744 RoHS Status: RoHS non-compliant

Win Source Part Number: 1280241-SMBJ4744C/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 2 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 11.4 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 14 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microsemi Corporation
Other Names: SMBJ4744C/TR13,150-SMBJ4744C/TR13TR
Base Product Number: SMBJ4744
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMBJ4744C/TR13
Zener Diodes SMBJ4744C/TR13
Zener Diodes Zener Voltage Regulator Diode

Zener Diodes Zener Voltage Regulator Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBJ4744C/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ4744C/TR13
Discrete Semiconductor Products - Diodes - Zener SMBJ4744C/TR13
DIODE ZENER 15V 2W SMBJ

DIODE ZENER 15V 2W SMBJ

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 1280241-SMBJ4744C/TR13 SMBJ4744C/TR13 SMBJ4744C/TR13
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package DO-214AA, SMB SMBJ (DO-214AA); SMB
VZ 15 volts 15 volts
ZZT 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B47X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - 1N4473US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details