Microsemi Corp. Diodes - Zener - Single - SMBJ4734/TR13 SMBJ4734/TR13

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 794649-SMBJ4734/TR13 Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Package: DO-214AA, SMB Mounting: SMD Tolerance: ±10% Power - Max: 2W Current - Reverse Leakage @ Vr: 10μA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Family Name: SMBJ4734 Categories: Discrete Semiconductor Products Manufacturer Package: SMBJ (DO-214AA) Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA Impedance (Maximum) (Zzt): 5 Ohm Alternative Parts (Cross-Reference): 1SMB5919B; SMBZ5919B-M3/5B; SMBZ5919B-M3/52; 1SMB5919BT3; Introduction Date: October 09, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 794649-SMBJ4734/TR13 Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Package: DO-214AA, SMB Mounting: SMD Tolerance: ±10% Power - Max: 2W Current - Reverse Leakage @ Vr: 10μA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Family Name: SMBJ4734 Categories: Discrete Semiconductor Products Manufacturer Package: SMBJ (DO-214AA) Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA Impedance (Maximum) (Zzt): 5 Ohm Alternative Parts (Cross-Reference): 1SMB5919B; SMBZ5919B-M3/5B; SMBZ5919B-M3/52; 1SMB5919BT3; Introduction Date: October 09, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SMBJ4734/TR13 - 794649-SMBJ4734/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMBJ4734/TR13
794649-SMBJ4734/TR13
Diodes - Zener - Single - SMBJ4734/TR13 794649-SMBJ4734/TR13
Manufacturer: Microsemi Corporation Win Source Part Number: 794649-SMBJ4734/TR13 Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Package: DO-214AA, SMB Mounting: SMD Tolerance: ±10% Power - Max: 2W Current - Reverse Leakage @ Vr: 10μA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Family Name: SMBJ4734 Categories: Discrete Semiconductor Products Manufacturer Package: SMBJ (DO-214AA) Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA Impedance (Maximum) (Zzt): 5 Ohm Alternative Parts (Cross-Reference): 1SMB5919B; SMBZ5919B-M3/5B; SMBZ5919B-M3/52; 1SMB5919BT3; Introduction Date: October 09, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 794649-SMBJ4734/TR13
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: DO-214AA, SMB
Mounting: SMD
Tolerance: ±10%
Power - Max: 2W
Current - Reverse Leakage @ Vr: 10μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Family Name: SMBJ4734
Categories: Discrete Semiconductor Products
Manufacturer Package: SMBJ (DO-214AA)
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA
Impedance (Maximum) (Zzt): 5 Ohm
Alternative Parts (Cross-Reference): 1SMB5919B; SMBZ5919B-M3/5B; SMBZ5919B-M3/52; 1SMB5919BT3;
Introduction Date: October 09, 2003
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMBJ4734/TR13
Zener Diodes SMBJ4734/TR13
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 794649-SMBJ4734/TR13 SMBJ4734/TR13
Product Name Diodes - Zener - Single - SMBJ4734/TR13 Zener Diodes
VZ 5.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details