Microsemi Corp. Discrete Semiconductor Products - Diodes - Zener - Single SMBG5921AE3/TR13

Description
Win Source Part Number: 1279827-SMBG5921AE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 5.2 V Voltage - Zener (Nom) (Vz): 6.8 V Impedance (Max) (Zzt): 2.5 Ohms Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: SMBG (DO-215AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: 150-SMBG5921AE3/TR13 TR,SMBG5921AE3/TR13 Base Product Number: SMBG5921 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1279827-SMBG5921AE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 5.2 V Voltage - Zener (Nom) (Vz): 6.8 V Impedance (Max) (Zzt): 2.5 Ohms Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: SMBG (DO-215AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: 150-SMBG5921AE3/TR13 TR,SMBG5921AE3/TR13 Base Product Number: SMBG5921 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1279827-SMBG5921AE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279827-SMBG5921AE3/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1279827-SMBG5921AE3/TR13
Win Source Part Number: 1279827-SMBG5921AE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 5.2 V Voltage - Zener (Nom) (Vz): 6.8 V Impedance (Max) (Zzt): 2.5 Ohms Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: SMBG (DO-215AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: 150-SMBG5921AE3/TR13 TR,SMBG5921AE3/TR13 Base Product Number: SMBG5921 Product Status: Obsolete

Win Source Part Number: 1279827-SMBG5921AE3/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 2 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 5.2 V
Voltage - Zener (Nom) (Vz): 6.8 V
Impedance (Max) (Zzt): 2.5 Ohms
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: SMBG (DO-215AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microsemi Corporation
Other Names: 150-SMBG5921AE3/TR13TR,SMBG5921AE3/TR13
Base Product Number: SMBG5921
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1279827-SMBG5921AE3/TR13
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package DO-215AA, SMB Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C3V0,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
View Details
4 suppliers
Zener Diodes - 7385042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details