Microsemi Corp. Diodes - Zener - Single - SMBG5921A/TR13 SMBG5921A/TR13

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 774945-SMBG5921A/TR1 3 Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Package: DO-215AA, SMB Gull Wing Mounting: SMD Tolerance: ±10% Power - Max: 2W Current - Reverse Leakage @ Vr: 5μA @ 5.2V Voltage - Zener (Nom) (Vz): 6.8V Part Status: Obsolete(EOL) Family Name: SMBG5921A Categories: Discrete Semiconductor Products Manufacturer Package: SMBG (DO-215AA) Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA Impedance (Maximum) (Zzt): 2.5 Ohm Alternative Parts (Cross-Reference): SMBG5921A; SMBG5921A/TR7; SMBG5921A-TR; SMBG5921AE3; Introduction Date: April 16, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 774945-SMBG5921A/TR1 3 Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Package: DO-215AA, SMB Gull Wing Mounting: SMD Tolerance: ±10% Power - Max: 2W Current - Reverse Leakage @ Vr: 5μA @ 5.2V Voltage - Zener (Nom) (Vz): 6.8V Part Status: Obsolete(EOL) Family Name: SMBG5921A Categories: Discrete Semiconductor Products Manufacturer Package: SMBG (DO-215AA) Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA Impedance (Maximum) (Zzt): 2.5 Ohm Alternative Parts (Cross-Reference): SMBG5921A; SMBG5921A/TR7; SMBG5921A-TR; SMBG5921AE3; Introduction Date: April 16, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SMBG5921A/TR13 - 774945-SMBG5921A/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMBG5921A/TR13
774945-SMBG5921A/TR13
Diodes - Zener - Single - SMBG5921A/TR13 774945-SMBG5921A/TR13
Manufacturer: Microsemi Corporation Win Source Part Number: 774945-SMBG5921A/TR1 3 Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Package: DO-215AA, SMB Gull Wing Mounting: SMD Tolerance: ±10% Power - Max: 2W Current - Reverse Leakage @ Vr: 5μA @ 5.2V Voltage - Zener (Nom) (Vz): 6.8V Part Status: Obsolete(EOL) Family Name: SMBG5921A Categories: Discrete Semiconductor Products Manufacturer Package: SMBG (DO-215AA) Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA Impedance (Maximum) (Zzt): 2.5 Ohm Alternative Parts (Cross-Reference): SMBG5921A; SMBG5921A/TR7; SMBG5921A-TR; SMBG5921AE3; Introduction Date: April 16, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 774945-SMBG5921A/TR13
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: DO-215AA, SMB Gull Wing
Mounting: SMD
Tolerance: ±10%
Power - Max: 2W
Current - Reverse Leakage @ Vr: 5μA @ 5.2V
Voltage - Zener (Nom) (Vz): 6.8V
Part Status: Obsolete(EOL)
Family Name: SMBG5921A
Categories: Discrete Semiconductor Products
Manufacturer Package: SMBG (DO-215AA)
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA
Impedance (Maximum) (Zzt): 2.5 Ohm
Alternative Parts (Cross-Reference): SMBG5921A; SMBG5921A/TR7; SMBG5921A-TR; SMBG5921AE3;
Introduction Date: April 16, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 774945-SMBG5921A/TR13
Product Name Diodes - Zener - Single - SMBG5921A/TR13
VZ 6.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C3V9-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers