Microsemi Corp. Discrete Semiconductor Products - Diodes - Zener - Single SMBG5919AE3/TR13

Description
Win Source Part Number: 1279868-SMBG5919AE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 3 V Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 2 Ohms Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: SMBG (DO-215AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: SMBG5919AE3/TR13,150 -SMBG5919AE3/TR13TR Base Product Number: SMBG5919 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1279868-SMBG5919AE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 3 V Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 2 Ohms Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: SMBG (DO-215AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: SMBG5919AE3/TR13,150 -SMBG5919AE3/TR13TR Base Product Number: SMBG5919 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1279868-SMBG5919AE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279868-SMBG5919AE3/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1279868-SMBG5919AE3/TR13
Win Source Part Number: 1279868-SMBG5919AE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 3 V Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 2 Ohms Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: SMBG (DO-215AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: SMBG5919AE3/TR13,150 -SMBG5919AE3/TR13TR Base Product Number: SMBG5919 Product Status: Obsolete

Win Source Part Number: 1279868-SMBG5919AE3/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 2 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 3 V
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 2 Ohms
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: SMBG (DO-215AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microsemi Corporation
Other Names: SMBG5919AE3/TR13,150-SMBG5919AE3/TR13TR
Base Product Number: SMBG5919
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1279868-SMBG5919AE3/TR13
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package DO-215AA, SMB Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B24,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
7 suppliers
Zener Diodes - 1222373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details