Manufacturer: Microsemi Corporation
Win Source Part Number: 774940-SMBG5359AE3/T
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: DO-215AA, SMB Gull Wing
Mounting: SMD
Tolerance: ±10%
Power - Max: 5W
Current - Reverse Leakage @ Vr: 500nA @ 17.3V
Voltage - Zener (Nom) (Vz): 24V
Family Name: SMBG5359A
Categories: Discrete Semiconductor Products
Manufacturer Package: SMBG (DO-215AA)
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 1A
Impedance (Maximum) (Zzt): 3.5 Ohm
Alternative Parts (Cross-Reference): SMZG3798A/52; SMZG3798B-E3/5B; SMZG3798AHE3/5B; SMZG3798BHE3/5B;
Introduction Date: June 12, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 774940-SMBG5359AE3/TR13 |
| Product Name | Diodes - Zener - Single - SMBG5359AE3/TR13 |
| VZ | 24 volts |