Win Source Part Number: 1279908-SMBG5337CE3/
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 5 µA @ 1 V
Voltage - Zener (Nom) (Vz): 4.7 V
Impedance (Max) (Zzt): 2 Ohms
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: SMBG (DO-215AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microsemi Corporation
Other Names: SMBG5337CE3/TR13,150
Base Product Number: SMBG5337
Product Status: Obsolete
DIODE ZENER 4.7V 5W SMBG
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1279908-SMBG5337CE3/TR13 | SMBG5337CE3/TR13 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-215AA, SMB Gull Wing | SMBG (DO-215AA); SMB |
| VZ | 4.7 volts | 4.7 volts |
| ZZT | 2 ohms | 2 ohms |