Microsemi Corp. Discrete Semiconductor Products - Diodes - Zener - Single SMBG5336AE3/TR13

Description
Win Source Part Number: 1279933-SMBG5336AE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 10 µA @ 1 V Voltage - Zener (Nom) (Vz): 4.3 V Impedance (Max) (Zzt): 2 Ohms Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: SMBG (DO-215AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: SMBG5336AE3/TR13,150 -SMBG5336AE3/TR13TR Base Product Number: SMBG5336 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1279933-SMBG5336AE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 10 µA @ 1 V Voltage - Zener (Nom) (Vz): 4.3 V Impedance (Max) (Zzt): 2 Ohms Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: SMBG (DO-215AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: SMBG5336AE3/TR13,150 -SMBG5336AE3/TR13TR Base Product Number: SMBG5336 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1279933-SMBG5336AE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279933-SMBG5336AE3/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1279933-SMBG5336AE3/TR13
Win Source Part Number: 1279933-SMBG5336AE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 10 µA @ 1 V Voltage - Zener (Nom) (Vz): 4.3 V Impedance (Max) (Zzt): 2 Ohms Package / Case: DO-215AA, SMB Gull Wing Supplier Device Package: SMBG (DO-215AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: SMBG5336AE3/TR13,150 -SMBG5336AE3/TR13TR Base Product Number: SMBG5336 Product Status: Obsolete

Win Source Part Number: 1279933-SMBG5336AE3/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 10 µA @ 1 V
Voltage - Zener (Nom) (Vz): 4.3 V
Impedance (Max) (Zzt): 2 Ohms
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: SMBG (DO-215AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microsemi Corporation
Other Names: SMBG5336AE3/TR13,150-SMBG5336AE3/TR13TR
Base Product Number: SMBG5336
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBG5336AE3/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMBG5336AE3/TR13
Discrete Semiconductor Products - Diodes - Zener SMBG5336AE3/TR13
DIODE ZENER 4.3V 5W SMBG

DIODE ZENER 4.3V 5W SMBG

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes
Product Number 1279933-SMBG5336AE3/TR13 SMBG5336AE3/TR13
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package DO-215AA, SMB Gull Wing SMBG (DO-215AA); SMB
VZ 4.3 volts 4.3 volts
ZZT 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-B3V0,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - 1N4467US - Micross Components, Inc.
Specs
IR 0.2000 mA
View Details