Win Source Part Number: 1279936-SMBG4731E3/T
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 2 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 10 µA @ 1 V
Voltage - Zener (Nom) (Vz): 4.3 V
Impedance (Max) (Zzt): 9 Ohms
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: SMBG (DO-215AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microsemi Corporation
Other Names: SMBG4731E3/TR13,150-
Base Product Number: SMBG4731
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1279936-SMBG4731E3/TR13 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single |
| Package | DO-215AA, SMB Gull Wing |