Diode TVS Single Bi-Dir 6.5V 500W 2-Pin DO-214AC T/R
| Utmel Electronic Limited | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 523-SMAJ6.5CAE3/TR13 |
| Product Name | Diode TVS Single Bi-Dir 6.5V 500W 2-Pin DO-214AC T/R |
| Configuration | Single |
| RoHS Compliant | RoHS |
| Package | SMA; DO-214AC, SMA |
| Pin Count | 2 |