Microsemi Corp. Discrete Semiconductor Products - Diodes - Zener - Single SMAJ5953E3/TR13

Description
Win Source Part Number: 1280107-SMAJ5953E3/T R13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±20% Power - Max: 3 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 114 V Voltage - Zener (Nom) (Vz): 150 V Impedance (Max) (Zzt): 600 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMAJ) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: SMAJ5953E3/TR13,150- SMAJ5953E3/TR13TR Base Product Number: SMAJ5953 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1280107-SMAJ5953E3/T R13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±20% Power - Max: 3 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 114 V Voltage - Zener (Nom) (Vz): 150 V Impedance (Max) (Zzt): 600 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMAJ) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: SMAJ5953E3/TR13,150- SMAJ5953E3/TR13TR Base Product Number: SMAJ5953 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1280107-SMAJ5953E3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1280107-SMAJ5953E3/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1280107-SMAJ5953E3/TR13
Win Source Part Number: 1280107-SMAJ5953E3/T R13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±20% Power - Max: 3 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 114 V Voltage - Zener (Nom) (Vz): 150 V Impedance (Max) (Zzt): 600 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMAJ) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: SMAJ5953E3/TR13,150- SMAJ5953E3/TR13TR Base Product Number: SMAJ5953 Product Status: Obsolete

Win Source Part Number: 1280107-SMAJ5953E3/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±20%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 114 V
Voltage - Zener (Nom) (Vz): 150 V
Impedance (Max) (Zzt): 600 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMAJ)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microsemi Corporation
Other Names: SMAJ5953E3/TR13,150-SMAJ5953E3/TR13TR
Base Product Number: SMAJ5953
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAJ5953E3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMAJ5953E3/TR13
Discrete Semiconductor Products - Diodes - Zener SMAJ5953E3/TR13
DIODE ZENER 150V 3W DO214AC

DIODE ZENER 150V 3W DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes
Product Number 1280107-SMAJ5953E3/TR13 SMAJ5953E3/TR13
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package DO-214AC, SMA DO-214AC (SMAJ); SMA
VZ 150 volts 150 volts
ZZT 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data