Microsemi Corp. Discrete Semiconductor Products - Diodes - Zener - Single SMAJ5950CE3/TR13

Description
Win Source Part Number: 1280165-SMAJ5950CE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 3 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 83.6 V Voltage - Zener (Nom) (Vz): 110 V Impedance (Max) (Zzt): 300 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMAJ) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: SMAJ5950CE3/TR13,150 -SMAJ5950CE3/TR13TR Base Product Number: SMAJ5950 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1280165-SMAJ5950CE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 3 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 83.6 V Voltage - Zener (Nom) (Vz): 110 V Impedance (Max) (Zzt): 300 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMAJ) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: SMAJ5950CE3/TR13,150 -SMAJ5950CE3/TR13TR Base Product Number: SMAJ5950 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1280165-SMAJ5950CE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1280165-SMAJ5950CE3/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1280165-SMAJ5950CE3/TR13
Win Source Part Number: 1280165-SMAJ5950CE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 3 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 83.6 V Voltage - Zener (Nom) (Vz): 110 V Impedance (Max) (Zzt): 300 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMAJ) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: SMAJ5950CE3/TR13,150 -SMAJ5950CE3/TR13TR Base Product Number: SMAJ5950 Product Status: Obsolete

Win Source Part Number: 1280165-SMAJ5950CE3/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 83.6 V
Voltage - Zener (Nom) (Vz): 110 V
Impedance (Max) (Zzt): 300 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMAJ)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microsemi Corporation
Other Names: SMAJ5950CE3/TR13,150-SMAJ5950CE3/TR13TR
Base Product Number: SMAJ5950
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAJ5950CE3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMAJ5950CE3/TR13
Discrete Semiconductor Products - Diodes - Zener SMAJ5950CE3/TR13
DIODE ZENER 110V 3W DO214AC

DIODE ZENER 110V 3W DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes
Product Number 1280165-SMAJ5950CE3/TR13 SMAJ5950CE3/TR13
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package DO-214AC, SMA DO-214AC (SMAJ); SMA
VZ 110 volts 110 volts
ZZT 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4488US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1220265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZV49-C6V2,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers