Win Source Part Number: 1279766-SMAJ5947CE3/
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 62.2 V
Voltage - Zener (Nom) (Vz): 82 V
Impedance (Max) (Zzt): 160 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMAJ)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microsemi Corporation
Other Names: 150-SMAJ5947CE3/TR13
Base Product Number: SMAJ5947
Product Status: Obsolete
DIODE ZENER 82V 3W DO214AC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1279766-SMAJ5947CE3/TR13 | SMAJ5947CE3/TR13 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-214AC, SMA | DO-214AC (SMAJ); SMA |
| VZ | 82 volts | 82 volts |
| ZZT | 160 ohms | 160 ohms |