Microsemi Corp. Discrete Semiconductor Products - Diodes - Zener - Single SMAJ4495E3/TR13

Description
Win Source Part Number: 1280063-SMAJ4495E3/T R13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 25 nA @ 144 V Voltage - Zener (Nom) (Vz): 180 V Impedance (Max) (Zzt): 1.3 kOhms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMAJ) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: SMAJ4495E3/TR13,150- SMAJ4495E3/TR13TR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1280063-SMAJ4495E3/T R13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 25 nA @ 144 V Voltage - Zener (Nom) (Vz): 180 V Impedance (Max) (Zzt): 1.3 kOhms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMAJ) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: SMAJ4495E3/TR13,150- SMAJ4495E3/TR13TR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1280063-SMAJ4495E3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1280063-SMAJ4495E3/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1280063-SMAJ4495E3/TR13
Win Source Part Number: 1280063-SMAJ4495E3/T R13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 25 nA @ 144 V Voltage - Zener (Nom) (Vz): 180 V Impedance (Max) (Zzt): 1.3 kOhms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMAJ) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: SMAJ4495E3/TR13,150- SMAJ4495E3/TR13TR Product Status: Obsolete

Win Source Part Number: 1280063-SMAJ4495E3/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 25 nA @ 144 V
Voltage - Zener (Nom) (Vz): 180 V
Impedance (Max) (Zzt): 1.3 kOhms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMAJ)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microsemi Corporation
Other Names: SMAJ4495E3/TR13,150-SMAJ4495E3/TR13TR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1280063-SMAJ4495E3/TR13
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package DO-214AC, SMA
Unlock Full Specs
to access all available technical data