Manufacturer: Microsemi Corporation
Win Source Part Number: 810356-SM8LC05E3/TR7
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6V
Current - Peak Pulse (10/1000μs): 5A (8/20μs)
Power - Peak Pulse: 500W
Power Line Protection: No
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 11V
Capacitance at Frequency: 25pF at 1MHz
Part Number Series: SM8LC05
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 810356-SM8LC05E3/TR7 |
| Product Name | TVS - TVS - Diodes - SM8LC05E3/TR7 |
| Peak Pulse Power | 500 watts |