Microsemi Corp. Diodes - Zener - Arrays - SM16Z4689 SM16Z4689

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 846904-SM16Z4689 Series: HEX-Reg™ Features: Zener Diode Array 5.1 V 1.5 W Package: Reel - TR Family Name: SM16Z4689 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SM16Z4689-ND, SM16Z4689TR, SM16Z4689DKR, SM16Z4689CT
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 846904-SM16Z4689 Series: HEX-Reg™ Features: Zener Diode Array 5.1 V 1.5 W Package: Reel - TR Family Name: SM16Z4689 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SM16Z4689-ND, SM16Z4689TR, SM16Z4689DKR, SM16Z4689CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Arrays - SM16Z4689 - 846904-SM16Z4689 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - SM16Z4689
846904-SM16Z4689
Diodes - Zener - Arrays - SM16Z4689 846904-SM16Z4689
Manufacturer: Microsemi Corporation Win Source Part Number: 846904-SM16Z4689 Series: HEX-Reg™ Features: Zener Diode Array 5.1 V 1.5 W Package: Reel - TR Family Name: SM16Z4689 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SM16Z4689-ND, SM16Z4689TR, SM16Z4689DKR, SM16Z4689CT

Manufacturer: Microsemi Corporation
Win Source Part Number: 846904-SM16Z4689
Series: HEX-Reg™
Features: Zener Diode Array 5.1 V 1.5 W
Package: Reel - TR
Family Name: SM16Z4689
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SM16Z4689-ND, SM16Z4689TR, SM16Z4689DKR, SM16Z4689CT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SM16Z4689 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SM16Z4689
Discrete Semiconductor Products - Diodes - Zener SM16Z4689
DIODE ZENER ARRAY 5.1V 16SOIC

DIODE ZENER ARRAY 5.1V 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes
Product Number 846904-SM16Z4689 SM16Z4689
Product Name Diodes - Zener - Arrays - SM16Z4689 Discrete Semiconductor Products - Diodes - Zener
Diode Type Zener; Zener Diode Array 5.1 V 1.5 W
Life Cycle Stage Active
Package 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SBE809-TL-E - 893640-SBE809-TL-E - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type LLD - Model: YG901C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details
 - 1PS70SB86,115 - Rochester Electronics
Specs
Diode Applications Mixer
RoHS Compliant RoHS
View Details
5 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-3015PS - Hamamatsu Photonics Europe
Specs
CT 530 pF
Package Glass epoxy
View Details