Win Source Part Number: 1281080-SM16Z4689 E3
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Series: HEX-Reg™
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Configuration: 8 Independent
Current - Reverse Leakage @ Vr: 10 µA @ 3 V
Voltage - Zener (Nom) (Vz): 5.1 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -55°C ~ 150°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Microsemi Corporation
Other Names: 150-SM16Z4689E3,SM16
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 1281080-SM16Z4689 E3 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Arrays |
| Diode Type | Zener; 8 Independent |