Microsemi Corp. TVS - TVS - Diodes - SM16LC12C SM16LC12C

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1250806-SM16LC12C Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Bidirectional Channels: 8 Voltage - Reverse Standoff (Typ): 12V Current - Peak Pulse (10/1000μs): 5A (8/20μs) Power - Peak Pulse: 300W Power Line Protection: No Capacitance @ Frequency: 25pF @ 1MHz Family Name: SM16LC12C Categories: Circuit Protection Minimum Breakdown Voltage: 13.3V Manufacturer Homepage: www.microsemi.com Manufacturer Package: 16-SO Maximum Clamping Voltage: 24V Alternative Parts (Cross-Reference): SM16LC12C/TR7; SM16LC12C-TR; SM16LC12C/TR13; Introduction Date: July 07, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1250806-SM16LC12C Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Bidirectional Channels: 8 Voltage - Reverse Standoff (Typ): 12V Current - Peak Pulse (10/1000μs): 5A (8/20μs) Power - Peak Pulse: 300W Power Line Protection: No Capacitance @ Frequency: 25pF @ 1MHz Family Name: SM16LC12C Categories: Circuit Protection Minimum Breakdown Voltage: 13.3V Manufacturer Homepage: www.microsemi.com Manufacturer Package: 16-SO Maximum Clamping Voltage: 24V Alternative Parts (Cross-Reference): SM16LC12C/TR7; SM16LC12C-TR; SM16LC12C/TR13; Introduction Date: July 07, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SM16LC12C - 1250806-SM16LC12C - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM16LC12C
1250806-SM16LC12C
TVS - TVS - Diodes - SM16LC12C 1250806-SM16LC12C
Manufacturer: Microsemi Corporation Win Source Part Number: 1250806-SM16LC12C Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Bidirectional Channels: 8 Voltage - Reverse Standoff (Typ): 12V Current - Peak Pulse (10/1000μs): 5A (8/20μs) Power - Peak Pulse: 300W Power Line Protection: No Capacitance @ Frequency: 25pF @ 1MHz Family Name: SM16LC12C Categories: Circuit Protection Minimum Breakdown Voltage: 13.3V Manufacturer Homepage: www.microsemi.com Manufacturer Package: 16-SO Maximum Clamping Voltage: 24V Alternative Parts (Cross-Reference): SM16LC12C/TR7; SM16LC12C-TR; SM16LC12C/TR13; Introduction Date: July 07, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1250806-SM16LC12C
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Bidirectional Channels: 8
Voltage - Reverse Standoff (Typ): 12V
Current - Peak Pulse (10/1000μs): 5A (8/20μs)
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 25pF @ 1MHz
Family Name: SM16LC12C
Categories: Circuit Protection
Minimum Breakdown Voltage: 13.3V
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 16-SO
Maximum Clamping Voltage: 24V
Alternative Parts (Cross-Reference): SM16LC12C/TR7; SM16LC12C-TR; SM16LC12C/TR13;
Introduction Date: July 07, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM16LC12C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM16LC12C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM16LC12C
TVS DIODE 12VWM 24VC 16SO

TVS DIODE 12VWM 24VC 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 1250806-SM16LC12C SM16LC12C
Product Name TVS - TVS - Diodes - SM16LC12C Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
VR 12 volts
VBR 13.3 volts 13.3 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching double diode - BAV70W/MIX - Nexperia B.V.
Specs
Diode Applications Switching
VF 1000 to 1 volts
IF 175 mA
View Details
2 suppliers
Diodes, Rectifiers - Arrays - SBE809-TL-E - 893640-SBE809-TL-E - Win Source Electronics
Specs
Diode Type Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6015PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YG869C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9700 volts
View Details