Manufacturer: Microsemi Corporation
Win Source Part Number: 1250802-SM16LC03
Manufacturer Homepage: www.microsemi.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
TVS DIODE 3.3VWM 9VC 16SO
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1250802-SM16LC03 | SM16LC03 |
| Product Name | TVS - TVS - Diodes - SM16LC03 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |
| Package | 16-SO | |
| Peak Pulse Power | 500 watts |