Manufacturer: Microsemi Corporation
Win Source Part Number: 1096954-SM1612E3/TR1
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 8
Capacitance @ Frequency: 440pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-SO
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 24V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1096954-SM1612E3/TR13 |
| Product Name | TVS - TVS - Diodes - SM1612E3/TR13 |
| Package | 16-SO |
| VWM | 12 volts |
| IPPM | 5 amps |
| VC | 24 volts |