Manufacturer: Microsemi Corporation
Win Source Part Number: 794537-SM1605CE3/TR1
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Bidirectional Channels: 8
Voltage - Reverse Standoff (Typ): 5V
Current - Peak Pulse (10/1000μs): 5A (8/20μs)
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 440pF @ 1MHz
Family Name: SM1605C
Categories: Circuit Protection
Minimum Breakdown Voltage: 6V
Manufacturer Package: 16-SO
Maximum Clamping Voltage: 11V
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 794537-SM1605CE3/TR13 |
| Product Name | TVS - TVS - Diodes - SM1605CE3/TR13 |
| Peak Pulse Power | 300 watts |