Win Source Part Number: 1298782-SM15E3/TR7
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 24V
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 130pF @ 1MHz, 65pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microsemi Corporation
Other Names: SM15E3/TR7,150-SM15E
Base Product Number: SM15
Product Status: Obsolete
TVS DIODE 15VWM 24VC SOT23
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298782-SM15E3/TR7 | SM15E3/TR7 |
| Product Name | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 |
| Peak Pulse Power | 300 watts | 300 watts |
| VC | 24 volts | 24 volts |