Microsemi Corp. TVS - TVS - Diodes - SM03E3/TR7 SM03E3/TR7

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1096888-SM03E3/TR7 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Bidirectional Channels: 1 Capacitance @ Frequency: 600pF @ 1MHz, 300pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 STAND-OFF Voltage (Vwm): 3.3V Minimum Breakdown Voltage: 4V Max Clamping Voltage: 7V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1096888-SM03E3/TR7 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Bidirectional Channels: 1 Capacitance @ Frequency: 600pF @ 1MHz, 300pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 STAND-OFF Voltage (Vwm): 3.3V Minimum Breakdown Voltage: 4V Max Clamping Voltage: 7V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SM03E3/TR7 - 1096888-SM03E3/TR7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM03E3/TR7
1096888-SM03E3/TR7
TVS - TVS - Diodes - SM03E3/TR7 1096888-SM03E3/TR7
Manufacturer: Microsemi Corporation Win Source Part Number: 1096888-SM03E3/TR7 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Bidirectional Channels: 1 Capacitance @ Frequency: 600pF @ 1MHz, 300pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 STAND-OFF Voltage (Vwm): 3.3V Minimum Breakdown Voltage: 4V Max Clamping Voltage: 7V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 1096888-SM03E3/TR7
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Bidirectional Channels: 1
Capacitance @ Frequency: 600pF @ 1MHz, 300pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
STAND-OFF Voltage (Vwm): 3.3V
Minimum Breakdown Voltage: 4V
Max Clamping Voltage: 7V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM03E3/TR7 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM03E3/TR7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM03E3/TR7
TVS DIODE 3.3VWM 7VC SOT23

TVS DIODE 3.3VWM 7VC SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1096888-SM03E3/TR7 SM03E3/TR7
Product Name TVS - TVS - Diodes - SM03E3/TR7 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOT23; SOT-23 SOT23; SOT-23
VWM 3.3 volts
IPPM 5 amps
VC 7 volts 7 volts
Unlock Full Specs
to access all available technical data