Microsemi Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SK38BE3/TR13

Description
Win Source Part Number: 1282256-SK38BE3/TR13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 80 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Other Names: SK38BE3/TR13,150-SK3 8BE3/TR13TR Base Product Number: SK38
Request a Quote Datasheet
Description
Win Source Part Number: 1282256-SK38BE3/TR13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 80 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Other Names: SK38BE3/TR13,150-SK3 8BE3/TR13TR Base Product Number: SK38
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282256-SK38BE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282256-SK38BE3/TR13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282256-SK38BE3/TR13
Win Source Part Number: 1282256-SK38BE3/TR13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 80 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Other Names: SK38BE3/TR13,150-SK3 8BE3/TR13TR Base Product Number: SK38

Win Source Part Number: 1282256-SK38BE3/TR13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 80 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microsemi Corporation
Other Names: SK38BE3/TR13,150-SK38BE3/TR13TR
Base Product Number: SK38

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK38BE3/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK38BE3/TR13
Discrete Semiconductor Products - Diodes - Rectifiers SK38BE3/TR13
DIODE SCHOTTKY 80V 3A SMB

DIODE SCHOTTKY 80V 3A SMB

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Schottky Diodes Rectifiers
Product Number 1282256-SK38BE3/TR13 SK38BE3/TR13
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Schottky barrier diode - 1PS79SB31,315 - Nexperia B.V.
Specs
Package SOD-523; SOD523
RoHS Compliant RoHS
IR 30000 mA
View Details
5 suppliers
Schottky Diodes & Rectifiers - 1464779P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SMAF
RoHS Compliant RoHS
View Details