Microsemi Corp. Diodes, Rectifiers - Single - SK36E3/TR13 SK36E3/TR13

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1096643-SK36E3/TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 750mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1096643-SK36E3/TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 750mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SK36E3/TR13 - 1096643-SK36E3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SK36E3/TR13
1096643-SK36E3/TR13
Diodes, Rectifiers - Single - SK36E3/TR13 1096643-SK36E3/TR13
Manufacturer: Microsemi Corporation Win Source Part Number: 1096643-SK36E3/TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 750mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1096643-SK36E3/TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK36E3/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK36E3/TR13
Discrete Semiconductor Products - Diodes - Rectifiers SK36E3/TR13
DIODE SCHOTTKY 60V 3A DO214AB

DIODE SCHOTTKY 60V 3A DO214AB

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Schottky Diodes Rectifiers
Product Number 1096643-SK36E3/TR13 SK36E3/TR13
Product Name Diodes, Rectifiers - Single - SK36E3/TR13 Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type FRD - Model: FDRW75T60L - Fuji Electric Corp. of America
Specs
Package TO-247-2L-P2
IO 75 amps
VRRM 600 volts
View Details
Diodes, Rectifiers - Arrays - BAV99E6327 - 097636-BAV99E6327 - Win Source Electronics
Specs
Diode Type Standard
Life Cycle Stage Obsolete(EOL)
VF 1.25 volts
View Details
3 suppliers
Schottky barrier single diode - BAT54J-QX - Nexperia B.V.
Specs
Package SOD-323; SOD323F
View Details
3 suppliers
High Current Power Rectifiers - HRSCSF0 - Micross Components, Inc.
Specs
IFSM 1250 amps
IF 70000 mA
trr 150 ns
View Details