Microsemi Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SK36AE3/TR13

Description
Win Source Part Number: 1282259-SK36AE3/TR13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 750 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Other Names: SK36AE3/TR13,150-SK3 6AE3/TR13TR Base Product Number: SK36
Request a Quote Datasheet
Description
Win Source Part Number: 1282259-SK36AE3/TR13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 750 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Other Names: SK36AE3/TR13,150-SK3 6AE3/TR13TR Base Product Number: SK36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282259-SK36AE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282259-SK36AE3/TR13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282259-SK36AE3/TR13
Win Source Part Number: 1282259-SK36AE3/TR13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 750 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Other Names: SK36AE3/TR13,150-SK3 6AE3/TR13TR Base Product Number: SK36

Win Source Part Number: 1282259-SK36AE3/TR13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microsemi Corporation
Other Names: SK36AE3/TR13,150-SK36AE3/TR13TR
Base Product Number: SK36

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK36AE3/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK36AE3/TR13
Discrete Semiconductor Products - Diodes - Rectifiers SK36AE3/TR13
DIODE SCHOTTKY 60V 3A SMB

DIODE SCHOTTKY 60V 3A SMB

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Schottky Diodes Rectifiers
Product Number 1282259-SK36AE3/TR13 SK36AE3/TR13
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1826822 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N5620US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details