Manufacturer: Microsemi Corporation
Win Source Part Number: 1096640-SK35E3/TR13
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 3A 50V SMCJ
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 1096640-SK35E3/TR13 | SK35E3/TR13 |
| Product Name | Diodes, Rectifiers - Single - SK35E3/TR13 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active |