Microsemi Corp. Diodes, Rectifiers - Single - SK34E3/TR13 SK34E3/TR13

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1096634-SK34E3/TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1096634-SK34E3/TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SK34E3/TR13 - 1096634-SK34E3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SK34E3/TR13
1096634-SK34E3/TR13
Diodes, Rectifiers - Single - SK34E3/TR13 1096634-SK34E3/TR13
Manufacturer: Microsemi Corporation Win Source Part Number: 1096634-SK34E3/TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1096634-SK34E3/TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK34E3/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK34E3/TR13
Discrete Semiconductor Products - Diodes - Rectifiers SK34E3/TR13
DIODE SCHOTTKY 40V 3A DO214AB

DIODE SCHOTTKY 40V 3A DO214AB

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Schottky Diodes Rectifiers
Product Number 1096634-SK34E3/TR13 SK34E3/TR13
Product Name Diodes, Rectifiers - Single - SK34E3/TR13 Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCA20C65 - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 650 volts
View Details
Schottky Diodes & Rectifiers - 2466918 - RS Components, Ltd.
Specs
Package TO-220; ITO-220AC
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
VF 1.25 volts
View Details