Manufacturer: Microsemi Corporation
Win Source Part Number: 794458-SK34/TR13
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AB, SMC
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -55°C ~ 125°C
Family Name: SK34
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AB
Voltage - Forward (Vf) (Maximum) @ If: 500mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): CD214C-B340LF; SS34 R7; B340-F; CD214C-B340;
Introduction Date: September 03, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
DIODE SCHOTTKY 40V 3A DO214AB
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 794458-SK34/TR13 | SK34/TR13 |
| Product Name | Diodes, Rectifiers - Single - SK34/TR13 | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.5000 volts | 0.5000 volts |