Manufacturer: Microsemi Corporation
Win Source Part Number: 1096626-SK32E3/TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 20V 3A DO214AB
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 1096626-SK32E3/TR13 | SK32E3/TR13 |
| Product Name | Diodes, Rectifiers - Single - SK32E3/TR13 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active |