Win Source Part Number: 1282265-SK32B/TR13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 20 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microsemi Corporation
Other Names: 150-SK32B/TR13TR,SK3
Base Product Number: SK32
RoHS Status: RoHS non-compliant
DIODE SCHOTTKY 20V 3A SMB
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 1282265-SK32B/TR13 | SK32B/TR13 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-214AA, SMB |