Microsemi Corp. Electrical Parts - SI4532ADY SI4532ADY

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1249115-SI4532ADY Family Name: Si4532ADY Manufacturer Homepage: www.microsemi.com Alternative Parts (Cross-Reference): AUIRF7309Q; HAT3006R-EL; IRF7309QTRPBF; IRF7379QPBF; Introduction Date: April 19, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1249115-SI4532ADY Family Name: Si4532ADY Manufacturer Homepage: www.microsemi.com Alternative Parts (Cross-Reference): AUIRF7309Q; HAT3006R-EL; IRF7309QTRPBF; IRF7379QPBF; Introduction Date: April 19, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SI4532ADY - 1249115-SI4532ADY - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SI4532ADY
1249115-SI4532ADY
Electrical Parts - SI4532ADY 1249115-SI4532ADY
Manufacturer: Microsemi Corporation Win Source Part Number: 1249115-SI4532ADY Family Name: Si4532ADY Manufacturer Homepage: www.microsemi.com Alternative Parts (Cross-Reference): AUIRF7309Q; HAT3006R-EL; IRF7309QTRPBF; IRF7379QPBF; Introduction Date: April 19, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1249115-SI4532ADY
Family Name: Si4532ADY
Manufacturer Homepage: www.microsemi.com
Alternative Parts (Cross-Reference): AUIRF7309Q; HAT3006R-EL; IRF7309QTRPBF; IRF7379QPBF;
Introduction Date: April 19, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1249115-SI4532ADY
Product Name Electrical Parts - SI4532ADY
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

24V 195A MOSFET Transistor - 278-AUIRF1324STRL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 24 volts
PD 300000 milliwatts
View Details
5 suppliers
MOSFETs - 1333356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Dfn2020
View Details
60 V, 300 mA N-channel Trench MOSFET - 2N7002,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
8 suppliers