IC REG LIN NEG ADJ 1.5A 20CLCC Product overview: SGR137L from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SGR137L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1244874-SGR137L
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit
Voltage - Output (Max): -37V
Output Configuration: Negative
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): -1.2V
Package / Case: 20-CLCC
Supplier Device Package: 20-CLCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: SGR137L,150-SGR137L
IC REG LIN NEG ADJ 1.5A 20CLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-SGR137L | 1244874-SGR137L | SGR137L |
| Product Name | 1.5A Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; Bulk | Other; Bulk | |
| Output Voltage | -1.2 volts | -1.2 volts | |
| IOUT | 1.5 amps | 1.5 amps |