Microsemi Corp. PMIC - PMIC - Voltage Regulators - Linear - SG7905K-JAN SG7905K-JAN

Description
Win Source Part Number: 794183-SG7905K-JAN Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: TO-204AA, TO-3 Number of Regulators: 1 Polarity: Negative Output Type: Fixed Output Current: 1.5A Family Name: SG7905 Output Voltage: -5V Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA PSRR: 54dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TO-3 Voltage Input MAX: -35V Voltage Dropout (Maximum): 2.3V @ 1A Alternative Parts (Cross-Reference): TS7905CM; TS7905CM RN; TS7905CI; TS7905CZ; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Win Source Part Number: 794183-SG7905K-JAN Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: TO-204AA, TO-3 Number of Regulators: 1 Polarity: Negative Output Type: Fixed Output Current: 1.5A Family Name: SG7905 Output Voltage: -5V Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA PSRR: 54dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TO-3 Voltage Input MAX: -35V Voltage Dropout (Maximum): 2.3V @ 1A Alternative Parts (Cross-Reference): TS7905CM; TS7905CM RN; TS7905CI; TS7905CZ; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SG7905K-JAN - 794183-SG7905K-JAN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SG7905K-JAN
794183-SG7905K-JAN
PMIC - PMIC - Voltage Regulators - Linear - SG7905K-JAN 794183-SG7905K-JAN
Win Source Part Number: 794183-SG7905K-JAN Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: TO-204AA, TO-3 Number of Regulators: 1 Polarity: Negative Output Type: Fixed Output Current: 1.5A Family Name: SG7905 Output Voltage: -5V Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA PSRR: 54dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TO-3 Voltage Input MAX: -35V Voltage Dropout (Maximum): 2.3V @ 1A Alternative Parts (Cross-Reference): TS7905CM; TS7905CM RN; TS7905CI; TS7905CZ; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Win Source Part Number: 794183-SG7905K-JAN
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: TO-204AA, TO-3
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 1.5A
Family Name: SG7905
Output Voltage: -5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.5mA
PSRR: 54dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: TO-3
Voltage Input MAX: -35V
Voltage Dropout (Maximum): 2.3V @ 1A
Alternative Parts (Cross-Reference): TS7905CM; TS7905CM RN; TS7905CI; TS7905CZ;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 794183-SG7905K-JAN
Product Name PMIC - PMIC - Voltage Regulators - Linear - SG7905K-JAN
Regulator Type Standard; Low Dropout
Output Polarity Negative
Output Voltage Type Fixed; Fixed
Package Type TO-3; Other; TO-204AA, TO-3
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2413467P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Power Management IC - 713-BQ27220YZFR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Motor Drivers, Controllers - A5976GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 3 to 5.5 volts
View Details