Win Source Part Number: 794182-SG7905AT-DESC
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: TO-205AD, TO-39-3 Metal Can
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 500mA
Family Name: SG7905
Output Voltage: -5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.5mA
PSRR: 54dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: TO-39
Voltage Input MAX: -35V
Voltage Dropout (Maximum): 2.3V @ 500mA
Alternative Parts (Cross-Reference): L7905ACD2T; TS7905CM; TS7905CM RN; L7905CV;
Introduction Date: December 23, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 794182-SG7905AT-DESC |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SG7905AT-DESC |
| Regulator Type | Standard; Low Dropout |
| Output Polarity | Negative |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-3; Other; TO-205AD, TO-39-3 Metal Can |
| Special Features | Input Overcurrent Protection |