Microsemi Corp. 15V 0.5A LDO Voltage Regulator IC SG7815T/883B

Description
IC REG LDO 15V 0.5A TO-39 Product overview: SG7815T/883B from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG7815T/883B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 15V 0.5A TO-39 Product overview: SG7815T/883B from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG7815T/883B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 0.5A LDO Voltage Regulator IC
699-SG7815T/883B
15V 0.5A LDO Voltage Regulator IC 699-SG7815T/883B
IC REG LDO 15V 0.5A TO-39 Product overview: SG7815T/883B from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG7815T/883B can be used for catalog matching and distributor lookup.

IC REG LDO 15V 0.5A TO-39 Product overview: SG7815T/883B from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SG7815T/883B can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - SG7815T/883B - 211591-SG7815T/883B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SG7815T/883B
211591-SG7815T/883B
PMIC - PMIC - Voltage Regulators - Linear - SG7815T/883B 211591-SG7815T/883B
Manufacturer: Microsemi Corporation Win Source Part Number: 211591-SG7815T/883B Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: TO-39 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 15V Dropout Voltage-Max: 2.5V @ 500mA Operating Supply Current: 7mA PSRR: 60dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 211591-SG7815T/883B
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-39
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
Dropout Voltage-Max: 2.5V @ 500mA
Operating Supply Current: 7mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-SG7815T/883B 211591-SG7815T/883B
Product Name 15V 0.5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SG7815T/883B
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Bulk TO-3; Other; TO-39
Output Voltage 15 volts 15 volts
IOUT 0.5000 amps 0.5000 amps
Dropout Voltage 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data