Microsemi Corp. PMIC - PMIC - Voltage Regulators - Linear - SG7815K-883B SG7815K-883B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 794181-SG7815K-883B Series: Military, MIL-STD-883 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: TO-3P-3, SC-65-3 Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 1.5A Family Name: SG7815 Output Voltage: 15V Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-3 Voltage Input MAX: 35V Voltage Dropout (Maximum): 2.5V @ 1A Alternative Parts (Cross-Reference): M38510/10708BYA; JL140-15BYA; L7815C; TS7815CZ C0; Introduction Date: May 05, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 794181-SG7815K-883B Series: Military, MIL-STD-883 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: TO-3P-3, SC-65-3 Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 1.5A Family Name: SG7815 Output Voltage: 15V Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-3 Voltage Input MAX: 35V Voltage Dropout (Maximum): 2.5V @ 1A Alternative Parts (Cross-Reference): M38510/10708BYA; JL140-15BYA; L7815C; TS7815CZ C0; Introduction Date: May 05, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SG7815K-883B - 794181-SG7815K-883B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SG7815K-883B
794181-SG7815K-883B
PMIC - PMIC - Voltage Regulators - Linear - SG7815K-883B 794181-SG7815K-883B
Manufacturer: Microsemi Corporation Win Source Part Number: 794181-SG7815K-883B Series: Military, MIL-STD-883 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: TO-3P-3, SC-65-3 Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 1.5A Family Name: SG7815 Output Voltage: 15V Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-3 Voltage Input MAX: 35V Voltage Dropout (Maximum): 2.5V @ 1A Alternative Parts (Cross-Reference): M38510/10708BYA; JL140-15BYA; L7815C; TS7815CZ C0; Introduction Date: May 05, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 794181-SG7815K-883B
Series: Military, MIL-STD-883
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: TO-3P-3, SC-65-3
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1.5A
Family Name: SG7815
Output Voltage: 15V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-3
Voltage Input MAX: 35V
Voltage Dropout (Maximum): 2.5V @ 1A
Alternative Parts (Cross-Reference): M38510/10708BYA; JL140-15BYA; L7815C; TS7815CZ C0;
Introduction Date: May 05, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 794181-SG7815K-883B
Product Name PMIC - PMIC - Voltage Regulators - Linear - SG7815K-883B
Regulator Type Standard; Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type TO-3; Other; TO-3P-3, SC-65-3
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3309ART-2.9-RL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 2412912 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3955SLB - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951705VXA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details