Microsemi Corp. PMIC - PMIC - Voltage Regulators - Linear - SG7815AT SG7815AT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 211590-SG7815AT Packaging: Tray Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: TO-39 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 15V Dropout Voltage-Max: 2.5V @ 500mA Operating Supply Current: 7mA PSRR: 60dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 150
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 211590-SG7815AT Packaging: Tray Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: TO-39 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 15V Dropout Voltage-Max: 2.5V @ 500mA Operating Supply Current: 7mA PSRR: 60dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SG7815AT - 211590-SG7815AT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SG7815AT
211590-SG7815AT
PMIC - PMIC - Voltage Regulators - Linear - SG7815AT 211590-SG7815AT
Manufacturer: Microsemi Corporation Win Source Part Number: 211590-SG7815AT Packaging: Tray Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: TO-39 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 15V Dropout Voltage-Max: 2.5V @ 500mA Operating Supply Current: 7mA PSRR: 60dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 150

Manufacturer: Microsemi Corporation
Win Source Part Number: 211590-SG7815AT
Packaging: Tray
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-39
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
Dropout Voltage-Max: 2.5V @ 500mA
Operating Supply Current: 7mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 150

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 211590-SG7815AT
Product Name PMIC - PMIC - Voltage Regulators - Linear - SG7815AT
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type TO-3; Other; TO-39
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3308ART-3.3-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details
Voltage Regulators - 2412878 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A4982SETTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 32-VFQFN Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Voltage Reference - ATL432AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details