Microsemi Corp. HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SG7815AIG/883B SG7815AIG/883B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 319819-SG7815AIG/883 B Family Name: SG7815A Alternative Parts (Cross-Reference): TS7815ACI; L7815ABD2T-TR; TS7815ACM RN; TS7815CI C0; Introduction Date: May 05, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 319819-SG7815AIG/883 B Family Name: SG7815A Alternative Parts (Cross-Reference): TS7815ACI; L7815ABD2T-TR; TS7815ACM RN; TS7815CI C0; Introduction Date: May 05, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SG7815AIG/883B - 319819-SG7815AIG/883B - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SG7815AIG/883B
319819-SG7815AIG/883B
HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SG7815AIG/883B 319819-SG7815AIG/883B
Manufacturer: Microsemi Corporation Win Source Part Number: 319819-SG7815AIG/883 B Family Name: SG7815A Alternative Parts (Cross-Reference): TS7815ACI; L7815ABD2T-TR; TS7815ACM RN; TS7815CI C0; Introduction Date: May 05, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 319819-SG7815AIG/883B
Family Name: SG7815A
Alternative Parts (Cross-Reference): TS7815ACI; L7815ABD2T-TR; TS7815ACM RN; TS7815CI C0;
Introduction Date: May 05, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 319819-SG7815AIG/883B
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SG7815AIG/883B
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6821SA-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
Voltage Regulators - 1900237 - RS Components, Ltd.
Specs
Regulator Category Charge pump
Package Type Other; Qsop
IQ 1.00E-3 amps
View Details
nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details