Manufacturer: Microsemi Corporation
Win Source Part Number: 1248429-SG7812T
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: TO-39
Number of Regulators: 1
Output Current: 100mA
Family Name: SG7812
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Manufacturer Package: TO-99
Alternative Parts (Cross-Reference): LM340LAH-12; IP140MAH-12; LM78M12CH;
Introduction Date: May 05, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 150
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1248429-SG7812T |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SG7812T |
| Output Polarity | Positive |