Manufacturer: Microsemi Corporation
Win Source Part Number: 794180-SG7812K-883B
Series: Military, MIL-STD-883
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: TO-204AA, TO-3
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1.5A
Family Name: SG7812
Output Voltage: 12V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
PSRR: 61dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-3
Voltage Input MAX: 35V
Voltage Dropout (Maximum): 2.5V @ 1A
Alternative Parts (Cross-Reference): IP7812K; IP7812AK; M38510/10707BYA ; JL140-12BYA;
Introduction Date: May 05, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 794180-SG7812K-883B |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SG7812K-883B |
| Regulator Type | Standard; Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-3; Other; TO-204AA, TO-3 |
| Special Features | Input Overcurrent Protection |