Microsemi Corp. PMIC - PMIC - Voltage Regulators - Linear - SG7805T-883B SG7805T-883B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 794179-SG7805T-883B Series: Military, MIL-STD-883 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: TO-205AD, TO-39-3 Metal Can Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 500mA Family Name: SG7805 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA PSRR: 68dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-39 Voltage Input MAX: 35V Voltage Dropout (Maximum): 2.5V @ 500mA Alternative Parts (Cross-Reference): TS7805BCI C0; TS7805BCM RN; TS7805BCZ C0; TS7805CM; Introduction Date: May 05, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 794179-SG7805T-883B Series: Military, MIL-STD-883 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: TO-205AD, TO-39-3 Metal Can Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 500mA Family Name: SG7805 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA PSRR: 68dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-39 Voltage Input MAX: 35V Voltage Dropout (Maximum): 2.5V @ 500mA Alternative Parts (Cross-Reference): TS7805BCI C0; TS7805BCM RN; TS7805BCZ C0; TS7805CM; Introduction Date: May 05, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SG7805T-883B - 794179-SG7805T-883B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SG7805T-883B
794179-SG7805T-883B
PMIC - PMIC - Voltage Regulators - Linear - SG7805T-883B 794179-SG7805T-883B
Manufacturer: Microsemi Corporation Win Source Part Number: 794179-SG7805T-883B Series: Military, MIL-STD-883 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: TO-205AD, TO-39-3 Metal Can Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 500mA Family Name: SG7805 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA PSRR: 68dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-39 Voltage Input MAX: 35V Voltage Dropout (Maximum): 2.5V @ 500mA Alternative Parts (Cross-Reference): TS7805BCI C0; TS7805BCM RN; TS7805BCZ C0; TS7805CM; Introduction Date: May 05, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 794179-SG7805T-883B
Series: Military, MIL-STD-883
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: TO-205AD, TO-39-3 Metal Can
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 500mA
Family Name: SG7805
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
PSRR: 68dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-39
Voltage Input MAX: 35V
Voltage Dropout (Maximum): 2.5V @ 500mA
Alternative Parts (Cross-Reference): TS7805BCI C0; TS7805BCM RN; TS7805BCZ C0; TS7805CM;
Introduction Date: May 05, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 794179-SG7805T-883B
Product Name PMIC - PMIC - Voltage Regulators - Linear - SG7805T-883B
Regulator Type Standard; Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type TO-3; Other; TO-205AD, TO-39-3 Metal Can
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data