Microsemi Corp. PMIC - PMIC - Voltage Regulators - Linear - SG723T-JAN SG723T-JAN

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 785032-SG723T-JAN Series: Military, MIL-STD-883 Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: TO-99-10 Number of Regulators: 1 Output Current: 150mA Family Name: SG723 Categories: Integrated Circuits (ICs) Manufacturer Package: Metal Can Alternative Parts (Cross-Reference): KA317LZTF; KA317LZ; KA317LZBU; LM305AH; Introduction Date: June 18, 1997 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 785032-SG723T-JAN Series: Military, MIL-STD-883 Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: TO-99-10 Number of Regulators: 1 Output Current: 150mA Family Name: SG723 Categories: Integrated Circuits (ICs) Manufacturer Package: Metal Can Alternative Parts (Cross-Reference): KA317LZTF; KA317LZ; KA317LZBU; LM305AH; Introduction Date: June 18, 1997 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SG723T-JAN - 785032-SG723T-JAN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SG723T-JAN
785032-SG723T-JAN
PMIC - PMIC - Voltage Regulators - Linear - SG723T-JAN 785032-SG723T-JAN
Manufacturer: Microsemi Corporation Win Source Part Number: 785032-SG723T-JAN Series: Military, MIL-STD-883 Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: TO-99-10 Number of Regulators: 1 Output Current: 150mA Family Name: SG723 Categories: Integrated Circuits (ICs) Manufacturer Package: Metal Can Alternative Parts (Cross-Reference): KA317LZTF; KA317LZ; KA317LZBU; LM305AH; Introduction Date: June 18, 1997 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 785032-SG723T-JAN
Series: Military, MIL-STD-883
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: TO-99-10
Number of Regulators: 1
Output Current: 150mA
Family Name: SG723
Categories: Integrated Circuits (ICs)
Manufacturer Package: Metal Can
Alternative Parts (Cross-Reference): KA317LZTF; KA317LZ; KA317LZBU; LM305AH;
Introduction Date: June 18, 1997
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 785032-SG723T-JAN
Product Name PMIC - PMIC - Voltage Regulators - Linear - SG723T-JAN
Regulator Type Standard; Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27510DRZT-G3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
IOUT 0.0160 amps
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3309ARTZ-3REEL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Motor Drivers, Controllers - A4986SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1896917 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details