Manufacturer: Microsemi Corporation
Win Source Part Number: 064342-SG3846DW
Output Type: Transistor Driver
Topology: Buck, Boost, Push-Pull
Frequency - Switching: 1Hz to 500kHz
Control Features: Current Limit, Enable
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 064342-SG3846DW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3846DW |
| Configuration / Function | Buck, Boost, Push-Pull |
| Output Voltage Type | Transistor Driver |
| Package Type | SOIC; Other; 16-SOIC |
| Life Cycle Stage | Maturity; Active |