Manufacturer: Microsemi Corporation
Win Source Part Number: 046845-SG3845M
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Flyback
Frequency - Switching: 1Hz to 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 48%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 7.6 V to 30 V
Control Operating Temperature: 0°C to 70°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 046845-SG3845M |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3845M |
| Configuration / Function | Flyback |
| Output Voltage Type | Transistor Driver |
| Package Type | DIP; Other; 8-DIP |
| Life Cycle Stage | Maturity; Active |