Microsemi Corp. PMIC - PMIC - AC DC Converters, Offline Switchers - SG3844M SG3844M

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 046844-SG3844M Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: 100Hz to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 046844-SG3844M Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: 100Hz to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - SG3844M - 046844-SG3844M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - SG3844M
046844-SG3844M
PMIC - PMIC - AC DC Converters, Offline Switchers - SG3844M 046844-SG3844M
Manufacturer: Microsemi Corporation Win Source Part Number: 046844-SG3844M Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: 100Hz to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Microsemi Corporation
Win Source Part Number: 046844-SG3844M
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Voltage - Start Up: 16V
Duty Cycle: 48%
Frequency - Switching: 100Hz to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-DIP
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
SG3844M
Switching Controllers SG3844M
Switching Controllers Current Mode PWMs

Switching Controllers Current Mode PWMs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 046844-SG3844M SG3844M
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - SG3844M Switching Controllers
Package Type DIP; Other; 8-DIP
Life Cycle Stage Maturity; Active
Special Features Internal Current Limit; Frequency Control
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908116 - RS Components, Ltd.
Specs
Efficiency 95 %
Operating Temperature 85 C (185 F)
View Details
LM25005 7-42V Wide Vin, 2.5A, Current Mode Non-Synchronous Buck Regulator - LM25005MH - Texas Instruments
Specs
Configuration / Function Buck; Buck-Boost
Package Type Other; HTSSOP
Special Features Enable,Frequency Synchronization
View Details
6 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2003AP - 068899-IP2003AP - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; LGA (11x11)
View Details