IC REG CTRLR ISO CM 8-SOIC Product overview: SG3844DM from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-SG3844DM can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 1095503-SG3844DM
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Voltage - Start Up: 16V
Duty Cycle: 48%
Frequency - Switching: 100Hz to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Switching Controllers Current Mode PWMs
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-SG3844DM | 1095503-SG3844DM | SG3844DM |
| Product Name | SOIC Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - SG3844DM | Switching Controllers |
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC | |
| IOUT | 0.2000 amps | ||
| IQ | 0.0110 amps | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) |