Current Mode PWM Controller 200mA 14-Pin SOIC Product overview: SG3844D from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 200mA, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-SG3844D can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 042575-SG3844D
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Voltage - Start Up: 16V
Duty Cycle: 48%
Frequency - Switching: 100Hz to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-SG3844D | 042575-SG3844D |
| Product Name | 200mA SOIC Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - SG3844D |
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC |
| IOUT | 0.2000 amps | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) |
| Life Cycle Stage | Maturity; Active |