Microsemi Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3843M SG3843M

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 064341-SG3843M Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 1Hz to 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Categories: Integrated Circuits Status: Active Case / Package: 8-PDIP Purpose: Step-Down Supply Voltage - Operating: 7.6 V to 30 V Control Operating Temperature: 0°C to 70°C (TA) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 064341-SG3843M Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 1Hz to 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Categories: Integrated Circuits Status: Active Case / Package: 8-PDIP Purpose: Step-Down Supply Voltage - Operating: 7.6 V to 30 V Control Operating Temperature: 0°C to 70°C (TA) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3843M - 064341-SG3843M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3843M
064341-SG3843M
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3843M 064341-SG3843M
Manufacturer: Microsemi Corporation Win Source Part Number: 064341-SG3843M Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 1Hz to 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Categories: Integrated Circuits Status: Active Case / Package: 8-PDIP Purpose: Step-Down Supply Voltage - Operating: 7.6 V to 30 V Control Operating Temperature: 0°C to 70°C (TA) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 064341-SG3843M
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 1Hz to 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: 8-PDIP
Purpose: Step-Down
Supply Voltage - Operating: 7.6 V to 30 V
Control Operating Temperature: 0°C to 70°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - SG3843M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
SG3843M
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers SG3843M
IC REG CTRLR BUCK 8DIP

IC REG CTRLR BUCK 8DIP

Supplier's Site
DC DC Switching Controllers - SG3843M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SG3843M
DC DC Switching Controllers SG3843M
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-PDIP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 064341-SG3843M SG3843M SG3843M
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3843M Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type DIP; Other; 8-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage Maturity; Active Removed Discontinued at Digi-Key
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

LM22670 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670TJ-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
Voltage Controllers - 1896938 - RS Components, Ltd.
Specs
Configuration / Function Buck
Package Type Other; μmax
IOUT 10 amps
View Details
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 75
View Details