Microsemi Corp. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers SG3843DM

Description
Win Source Part Number: 1250163-SG3843DM Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tube Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 1Hz ~ 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 7.6V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-SG3843DM,SG3843D M Base Product Number: SG3843
Request a Quote Datasheet
Description
Win Source Part Number: 1250163-SG3843DM Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tube Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 1Hz ~ 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 7.6V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-SG3843DM,SG3843D M Base Product Number: SG3843
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1250163-SG3843DM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1250163-SG3843DM
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1250163-SG3843DM
Win Source Part Number: 1250163-SG3843DM Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tube Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 1Hz ~ 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: No Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 7.6V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-SG3843DM,SG3843D M Base Product Number: SG3843

Win Source Part Number: 1250163-SG3843DM
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tube
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 1Hz ~ 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 7.6V ~ 30V
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: 150-SG3843DM,SG3843DM
Base Product Number: SG3843

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
SG3843DM
Switching Controllers SG3843DM
Switching Controllers Current Mode PWMs

Switching Controllers Current Mode PWMs

Buy Now Datasheet
DC DC Switching Controllers - SG3843DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SG3843DM
DC DC Switching Controllers SG3843DM
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - SG3843DM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
SG3843DM
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers SG3843DM
IC REG CTRLR BUCK 8SOIC

IC REG CTRLR BUCK 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1250163-SG3843DM SG3843DM SG3843DM SG3843DM
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; Tube SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Special Features Multiple Outputs; Synchronous Rectification
fsw 1.00E-3 to 500 kHz 1.00E-3 to 500 kHz 1.00E-3 to 500 kHz
Unlock Full Specs
to access all available technical data